CLS-0420-3 is a self-clinching nut designed for installation in aluminum sheets with a 0.420 inch shank diameter and a 2000 lbf minimum pushout strength, and 150 lbf minimum torque-out resistance according to performance data for CLS nuts in 5052-H34 aluminum. It features a serrated clinching ring to prevent rotation and is compatible with Class 3A/4h or Class 2A/6g mating screws.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLS-0420-3 | CLS-0420-3 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |