CLA-M5-2 is a self-clinching nut designed for installation in aluminum sheets, featuring a serrated clinching ring to prevent rotation after installation. It is recommended for use in aluminum with a hardness of HRB 50 or less. The nut provides load-bearing threads and installs by cold flowing sheet material into an undercut under parallel pressure.
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring prevents the fastener from rotating after installation.
Type CLA aluminum nuts are recommended for use in aluminum sheet with a hardness of HRB 50 or less on the Rockwell “B” scale.
Unplated threads are sized to accept a basic go gauge after .00025” plating.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLA-M5-2 | CLA-M5-2 |
| Product Name | Self-Clinching Nuts - Type CLA - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |