PennEngineering® Self-Clinching Nuts - Type CLA - Unified CLA-632-1

Description
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring prevents the fastener from rotating after installation. Type CLA aluminum nuts are recommended for use in aluminum sheet with a hardness of HRB 50 or less on the Rockwell “B” scale. Unplated threads are sized to accept a basic go gauge after .00025” plating.
Request a Quote
Description
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring prevents the fastener from rotating after installation. Type CLA aluminum nuts are recommended for use in aluminum sheet with a hardness of HRB 50 or less on the Rockwell “B” scale. Unplated threads are sized to accept a basic go gauge after .00025” plating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CLA-632-1 is a self-clinching nut designed for installation in aluminum sheets, providing load-bearing #6-32 threads with high pushout and torque-out resistance. It is intended for aluminum panels up to 0.213 in. thick, with a recommended hole size of 0.212 in. and a minimum centerline-to-edge distance of 0.27 in. The nut features a serrated clinching ring to prevent rotation after installation. When installed in 5052-H34 aluminum, it demonstrates a pushout resistance of 1000 to 1500 lbf and a torque-out resistance of 110 in.-lbf.

Datasheet Summary
Powered by GS/AI

CLA-632-1 is a self-clinching nut designed for installation in aluminum sheets, providing load-bearing #6-32 threads with high pushout and torque-out resistance. It is intended for aluminum panels up to 0.213 in. thick, with a recommended hole size of 0.212 in. and a minimum centerline-to-edge distance of 0.27 in. The nut features a serrated clinching ring to prevent rotation after installation. When installed in 5052-H34 aluminum, it demonstrates a pushout resistance of 1000 to 1500 lbf and a torque-out resistance of 110 in.-lbf.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nuts - Type CLA - Unified - CLA-632-1 - PennEngineering®
Danboro, PA, United States
Self-Clinching Nuts - Type CLA - Unified
CLA-632-1
Self-Clinching Nuts - Type CLA - Unified CLA-632-1
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring prevents the fastener from rotating after installation. Type CLA aluminum nuts are recommended for use in aluminum sheet with a hardness of HRB 50 or less on the Rockwell “B” scale. Unplated threads are sized to accept a basic go gauge after .00025” plating.

Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring prevents the fastener from rotating after installation.
Type CLA aluminum nuts are recommended for use in aluminum sheet with a hardness of HRB 50 or less on the Rockwell “B” scale.
Unplated threads are sized to accept a basic go gauge after .00025” plating.

Supplier's Site Datasheet
Clinch Nuts - CLA-632-1 - bisco industries
Anaheim, CA, United States
Clinch Nuts
CLA-632-1
Clinch Nuts CLA-632-1
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number CLA-632-1 CLA-632-1
Product Name Self-Clinching Nuts - Type CLA - Unified Clinch Nuts
Type Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - F-032-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Stainless Steel
View Details
Clinch Nuts - B-0420-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size 1/4"; 0.250-20 (1/4-20)
Material Steel
View Details
Clinch Nuts - CLSS-832-3 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLS-440-0 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #4
Material Stainless Steel
View Details
2 suppliers