CFN™ nylon insert self-clinching locknuts are designed for thin sheet and close-to-edge applications, providing prevailing torque through a nylon locking element to prevent loosening of mating threaded hardware. The part is installed into a hole with minimum diameter of 0.112 in and requires a minimum sheet thickness of 0.040 in. Clamp load is maintained up to 800°F (426°C), but the nylon element has a temperature limit of 250°F (120°C). It accepts a Class 2A/6g screw and is compatible with Haeger® or PEMSERTER® installation tooling.
Type CFN broaching fasteners are available for thinner sheet, close-to-edge applications. The locking element provides prevailing torque to eliminate loosening of mating threaded hardware.
| PennEngineering® | |
|---|---|
| Product Category | Nuts |
| Product Number | CFN-440-1ZI |
| Product Name | Nylon Insert Self-Locking Fasteners - Types CFN - Unified |
| Type | Nylon Insert Nut |