GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION
VX MODEL
Penn-Union Corp.
Done
Datasheet
Description
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION
VX MODEL
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION
VX MODEL
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED, 300 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION