GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1500 MCM MAX. RUN CONDUCTOR SIZE
750 MCM MIN. TAP CONDUCTOR SIZE
1500 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, FOUR BOLT WITH SPACER, PARALLEL TAP, TEE CONNECTION INSTALLATION
VX MODEL
Penn-Union Corp.
Done
Datasheet
Description
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1500 MCM MAX. RUN CONDUCTOR SIZE
750 MCM MIN. TAP CONDUCTOR SIZE
1500 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, FOUR BOLT WITH SPACER, PARALLEL TAP, TEE CONNECTION INSTALLATION
VX MODEL
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1500 MCM MAX. RUN CONDUCTOR SIZE
750 MCM MIN. TAP CONDUCTOR SIZE
1500 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, FOUR BOLT WITH SPACER, PARALLEL TAP, TEE CONNECTION INSTALLATION
VX MODEL
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1500 MCM MAX. RUN CONDUCTOR SIZE
750 MCM MIN. TAP CONDUCTOR SIZE
1500 MCM MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, FOUR BOLT WITH SPACER, PARALLEL TAP, TEE CONNECTION INSTALLATION