GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION
VX MODEL
Penn-Union Corp.
Done
Datasheet
Description
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION
VX MODEL
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION
VX MODEL
GUTTER TAP TYPE
HIGH STRENGTH BRONZE ALLOY BODY, HIGH CONDUCTIVITY COPPER ALLOY SPACER, HIGH STRENGTH SILICON BRONZE BOLT/LOCK WASHER MATERIAL
6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
CROSS CONNECTION, END TO END CONNECTION, PARALLEL TAP, TEE CONNECTION, TWO BOLT WITH SPACER INSTALLATION