AVT4A -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
AVT4A
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
5 AWG (ACSR)
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
5 AWG (ACSR)
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
AVT4A
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
5 AWG (ACSR)
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
- DISTRIBUTION CLAMP TYPE
- HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, HIGH STRENGTH ANODIZED ALUMINUM HARDWARE MATERIAL
- 2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
- 3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
- 5 AWG (ACSR)
- 4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
- 397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
- PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
- COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
- AVT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
AVT4A |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data