IN LINE CORROSION RESISTANT TYPE
4-3/8 INCH L X 7/8 INCH W X 1-9/32 INCH H SIZE
1/0 AWG STRANDED MIN. CONDUCTOR SIZE
4/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
9/16 INCH-18 TPI SCREW SIZE
4 SCREW(S)
1/4 INCH DIA HEX SIZE
VVC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
4-3/8 INCH L X 7/8 INCH W X 1-9/32 INCH H SIZE
1/0 AWG STRANDED MIN. CONDUCTOR SIZE
4/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
9/16 INCH-18 TPI SCREW SIZE
4 SCREW(S)
1/4 INCH DIA HEX SIZE
VVC MODEL
IN LINE CORROSION RESISTANT TYPE
4-3/8 INCH L X 7/8 INCH W X 1-9/32 INCH H SIZE
1/0 AWG STRANDED MIN. CONDUCTOR SIZE
4/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
9/16 INCH-18 TPI SCREW SIZE
4 SCREW(S)
1/4 INCH DIA HEX SIZE
VVC MODEL