IN LINE CORROSION RESISTANT TYPE
1-7/8 INCH L X 1/2 INCH W X 5/8 INCH H SIZE
8 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
5/16 INCH-24 TPI SCREW SIZE
4 SCREW(S)
5/32 INCH DIA HEX SIZE
VVC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
1-7/8 INCH L X 1/2 INCH W X 5/8 INCH H SIZE
8 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
5/16 INCH-24 TPI SCREW SIZE
4 SCREW(S)
5/32 INCH DIA HEX SIZE
VVC MODEL
IN LINE CORROSION RESISTANT TYPE
1-7/8 INCH L X 1/2 INCH W X 5/8 INCH H SIZE
8 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
5/16 INCH-24 TPI SCREW SIZE
4 SCREW(S)
5/32 INCH DIA HEX SIZE
VVC MODEL