SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
400 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 800 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 800 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VT MODEL
Penn-Union Corp.
Done
Datasheet
Description
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
400 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 800 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 800 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VT MODEL
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
400 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
3/0 AWG STRANDED, 800 MCM MIN. TAP CONDUCTOR SIZE
3/0 AWG STRANDED, 800 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VT MODEL
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL