IN LINE CORROSION RESISTANT TYPE
1-3/8 INCH L X 15/32 INCH W X 9/16 INCH H SIZE
14 AWG SOLID MIN. CONDUCTOR SIZE
8 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
5/16 INCH-24 TPI SCREW SIZE
2 SCREW(S)
5/32 INCH DIA HEX SIZE
VC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
1-3/8 INCH L X 15/32 INCH W X 9/16 INCH H SIZE
14 AWG SOLID MIN. CONDUCTOR SIZE
8 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
5/16 INCH-24 TPI SCREW SIZE
2 SCREW(S)
5/32 INCH DIA HEX SIZE
VC MODEL
IN LINE CORROSION RESISTANT TYPE
1-3/8 INCH L X 15/32 INCH W X 9/16 INCH H SIZE
14 AWG SOLID MIN. CONDUCTOR SIZE
8 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
5/16 INCH-24 TPI SCREW SIZE
2 SCREW(S)
5/32 INCH DIA HEX SIZE
VC MODEL