Penn-Union Corp.Mechanical Single Cable TapGPT1/0WC1B
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
STANDARD PACKAGE 1 PER BAG
GPT MODEL
Penn-Union Corp.
Done
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
STANDARD PACKAGE 1 PER BAG
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
STANDARD PACKAGE 1 PER BAG
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE