UPC4 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
UPC4
Description
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
4/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
Description
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
4/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
UPC4
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
4/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
- HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
- 4/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE
- 4/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE
- 4/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
- 4/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
- THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
- COPPER CONDUCTOR MATERIAL
- UPC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
UPC4 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data