ALUMINUM MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 1 PER BAG
Penn-Union Corp.
Done
Datasheet
Description
ALUMINUM MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 1 PER BAG
ALUMINUM MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 1 PER BAG
ALUMINUM MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE