Penn-Union Corp.Mechanical Single Cable TapS4/0250
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 2.08 INCH L X 1.31 INCH W
TORQUE RATING 650 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 2.08 INCH L X 1.31 INCH W
TORQUE RATING 650 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
10 AWG SOLID MIN. TAP CONDUCTOR SIZE
250 KCMIL (COPPER), (7) 5 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
ROHS COMPLIANT
SIZE 2.08 INCH L X 1.31 INCH W
TORQUE RATING 650 LB-INCH