Penn-Union Corp.
Mechanical Single Cable Tap
SW14
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
300 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 300 MCM (ACSR), 350 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
SW MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
SW14
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
300 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
4/0 AWG STRANDED (COPPER), 300 MCM (ACSR), 350 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
SW MODEL
- CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRESSURE BAR MATERIAL
- 300 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
- 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
- 4/0 AWG STRANDED (COPPER), 300 MCM (ACSR), 350 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
- SPLIT BOLT WITH SPACER INSTALLATION
- COPPER/ALUMINUM/ACSR/COPPERWELD CONDUCTOR MATERIAL
- UL, CSA APPROVAL
- SW MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Splice Kits |
Product Number
|
SW14 |
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data