Penn-Union Corp. Mechanical Cable Splice SR01B

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM BODY MATERIAL NON INSULATED INSULATION TYPE STANDARD PACKAGE 1 PER BAG SR MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM BODY MATERIAL NON INSULATED INSULATION TYPE STANDARD PACKAGE 1 PER BAG SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SR01B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Splice
SR01B
Mechanical Cable Splice SR01B
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM BODY MATERIAL NON INSULATED INSULATION TYPE STANDARD PACKAGE 1 PER BAG SR MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM BODY MATERIAL
  • NON INSULATED INSULATION TYPE
  • STANDARD PACKAGE 1 PER BAG
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Splice Kits
Product Number SR01B
Product Name Mechanical Cable Splice
Unlock Full Specs
to access all available technical data

Similar Products