IN LINE CORROSION RESISTANT TYPE
2-1/8 INCH L X 31/32 INCH W X 1-1/16 INCH H SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
2-1/8 INCH L X 31/32 INCH W X 1-1/16 INCH H SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL
IN LINE CORROSION RESISTANT TYPE
2-1/8 INCH L X 31/32 INCH W X 1-1/16 INCH H SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL