10 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
TIN PLATED ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 7.22 INCH LENGTH X 1 INCH WIDTH X 1.63 INCH HEIGHT
NA MODEL
Penn-Union Corp.
Done
Datasheet
Description
10 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
TIN PLATED ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 7.22 INCH LENGTH X 1 INCH WIDTH X 1.63 INCH HEIGHT
NA MODEL
10 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
TIN PLATED ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 7.22 INCH LENGTH X 1 INCH WIDTH X 1.63 INCH HEIGHT
NA MODEL
10 AWG MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
TIN PLATED ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 7.22 INCH LENGTH X 1 INCH WIDTH X 1.63 INCH HEIGHT