JC1AC -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
JC1AC
Description
JUMPER CLAMP TYPE
CAST COPPER ALLOY BODY, SILICON BRONZE BOLT/WASHER MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
HEX HEAD ONE BOLT, PARALLEL GROOVE INSTALLATION
RUS APPROVAL
GROOVE FINISH BRONZE (GROOVE 2), TIN PLATED (GROOVE 1)
JC MODEL
Description
JUMPER CLAMP TYPE
CAST COPPER ALLOY BODY, SILICON BRONZE BOLT/WASHER MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
HEX HEAD ONE BOLT, PARALLEL GROOVE INSTALLATION
RUS APPROVAL
GROOVE FINISH BRONZE (GROOVE 2), TIN PLATED (GROOVE 1)
JC MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
JC1AC
JUMPER CLAMP TYPE
CAST COPPER ALLOY BODY, SILICON BRONZE BOLT/WASHER MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
HEX HEAD ONE BOLT, PARALLEL GROOVE INSTALLATION
RUS APPROVAL
GROOVE FINISH BRONZE (GROOVE 2), TIN PLATED (GROOVE 1)
JC MODEL
- JUMPER CLAMP TYPE
- CAST COPPER ALLOY BODY, SILICON BRONZE BOLT/WASHER MATERIAL
- 6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
- HEX HEAD ONE BOLT, PARALLEL GROOVE INSTALLATION
- RUS APPROVAL
- GROOVE FINISH BRONZE (GROOVE 2), TIN PLATED (GROOVE 1)
- JC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
JC1AC |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data