RYA25UCR -- UNDERGROUND SPLICE KIT
Hubbell Incorporated
Underground Splice Kit
RYA25UCR
Description
1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UCR MODEL
Description
1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UCR MODEL
Datasheet
Suppliers
1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UCR MODEL
- 1/0 AWG STRANDED, 2/0 AWG SOLID, 1/0 AWG STRANDED COMPACT (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. WIRE COMBINATION SIZE
- ALUMINUM/COPPER CONDUCTOR MATERIAL
- PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
- MOLE[TM] BRAND
- ROHS COMPATIBLE
- LUG SIZE 2 INCH
- PAD WIDTH 0.65 INCH
- DIE INDEX BG/5/8 TO 1/243
- RYA-UCR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
RYA25UCR |
|
Product Name
|
Underground Splice Kit |
Unlock Full Specs
to access all available technical data