14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE
IPBM MODEL
Penn-Union Corp.
Done
Datasheet
Description
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE
IPBM MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE
IPBM MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE