IN LINE TYPE
4.01 INCH L X 1.06 INCH W X 2.03 INCH H SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
NON INSULATED INSULATION TYPE
2 SCREW(S)
IISR MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE TYPE
4.01 INCH L X 1.06 INCH W X 2.03 INCH H SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
NON INSULATED INSULATION TYPE
2 SCREW(S)
IISR MODEL
IN LINE TYPE
4.01 INCH L X 1.06 INCH W X 2.03 INCH H SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
NON INSULATED INSULATION TYPE
2 SCREW(S)
IISR MODEL