GPT2500WC -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
GPT2500WC
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
GPT MODEL
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
GPT MODEL
Datasheet
Suppliers
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
GPT MODEL
- EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
- 1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
- 1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
- 14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
- 12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 14 AWG SOLID, 1/0 AWG STRANDED (COPPER)
- 12 AWG SOLID, 1/0 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
- PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
- COPPER/ALUMINUM CONDUCTOR MATERIAL
- UL 486-B, CSA APPROVAL
- INCLUSION INSULATING COVER
- GPT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
GPT2500WC |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data