Penn-Union Corp. Bar To Flat Surface Clamp GMS6

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-1/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-1/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GMS6 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GMS6
Bar To Flat Surface Clamp GMS6
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-1/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON CUL APPROVAL 750 TO 1000 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 3-1/8 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • CUL APPROVAL
  • 750 TO 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GMS6
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

472 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70010 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details