Penn-Union Corp. Bar To Flat Surface Clamp GH4

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GH4 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GH4
Bar To Flat Surface Clamp GH4
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-7/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 300 TO 500 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-7/8 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GH MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GH4
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details