CAST SILICON BRONZE MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SLOTTED HEX HEAD ONE BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
NUMBER OF CONDUCTORS 2
FF MODEL
Penn-Union Corp.
Done
Datasheet
Description
CAST SILICON BRONZE MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SLOTTED HEX HEAD ONE BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
NUMBER OF CONDUCTORS 2
FF MODEL
CAST SILICON BRONZE MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SLOTTED HEX HEAD ONE BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
NUMBER OF CONDUCTORS 2
FF MODEL