AVT0 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
AVT0
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
6 AWG (ARMOR ROD)
4 AWG (ACSR)
3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG (ARMOR ROD)
3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
1/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR)
6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
1/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
6 AWG (ARMOR ROD)
4 AWG (ACSR)
3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG (ARMOR ROD)
3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
1/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR)
6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
1/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
AVT0
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
6 AWG (ARMOR ROD)
4 AWG (ACSR)
3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
6 AWG (ARMOR ROD)
3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
1/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
6 AWG (ACSR)
6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
1/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
- DISTRIBUTION CLAMP TYPE
- HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
- 6 AWG (ARMOR ROD)
- 4 AWG (ACSR)
- 3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
- 6 AWG (ARMOR ROD)
- 3 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
- 1/0 AWG (ACSR) MAX. RUN CONDUCTOR SIZE
- 6 AWG (ACSR)
- 6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED (COPPER/ALUMINUM)
- 1/0 AWG (ACSR) MAX. TAP CONDUCTOR SIZE
- PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
- COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
- AVT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
AVT0 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data