Pelonis Technologies, Inc. 0.35 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor PT0408-211-027

Description
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Request a Quote Datasheet
Description
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.35 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor - PT0408-211-027 - Pelonis Technologies, Inc.
Exton, PA, USA
0.35 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor
PT0408-211-027
0.35 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor PT0408-211-027
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.

Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PT0408-211-027
Product Name 0.35 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 to 3.6 VDC
Continuous Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

14375 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-370SM-2862 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 4.5 to 9.6 VDC
Output Power 0.0115 HP
View Details
40 Milliampere (mA) Rated Current Coreless Direct Current (DC) Micro Motor - PT0612-111-P3 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.0 to 3.5 VDC
View Details
Flat Motion Series 5250 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC45-50 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 6710 rpm
View Details
16340 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-370SM-2967 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 9V
DC Voltage Range 6.0 to 10.0 VDC
View Details