PTEE-Z series backward curve centrifugal fans include a
compact radial fan with high airflow performance and long-term
reliability. They can withstand high pressure during operation at
low noise levels, are moisture resistant, and allow easy
installation in complex systems and in wet environments.
Each fan includes an outer rotor motor with maintenance-free
operation and has a long life expectancy up to 50,000 hours. It
also includes a built-in automatic reset thermal protector and
dual ball bearings.
moreThe fan blades include an advanced aerodynamic design
resulting in high efficiency and low noise.
Insulation Class: F
Protection Class: IP44 less
Pelonis Technologies, Inc. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | PTEE-175Z 220-240V/50Hz |
Product Name | PTEE-Z SERIES - Backward Curve Centrifugal Fans |
Applications / Use | HVAC; Ventilation |
Product Form | Packaged |
Environment | Clean |
Static Pressure Range | 1 in H2O (2.06 Torr) |