Pelonis Technologies, Inc. P1232-28 Titan® Series DC Blower with Protective Inlet Guard P1232L24BALB1b-28

Description
120 x 112 x 32mm (4.72 x 4.72 x 1.26 in). Airflow: 23 CFM to 43 CFM. Frame: Aluminum AD12 Base/Stainless Steel Housing, Impeller: Thermoplastic PBT + 15 % GF, UL94-V0. Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, more PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable Resistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less
Request a Quote Datasheet
Description
120 x 112 x 32mm (4.72 x 4.72 x 1.26 in). Airflow: 23 CFM to 43 CFM. Frame: Aluminum AD12 Base/Stainless Steel Housing, Impeller: Thermoplastic PBT + 15 % GF, UL94-V0. Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, more PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable Resistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232L24BALB1b-28 - Pelonis Technologies, Inc.
Exton, PA, USA
P1232-28 Titan® Series DC Blower with Protective Inlet Guard
P1232L24BALB1b-28
P1232-28 Titan® Series DC Blower with Protective Inlet Guard P1232L24BALB1b-28
120 x 112 x 32mm (4.72 x 4.72 x 1.26 in). Airflow: 23 CFM to 43 CFM. Frame: Aluminum AD12 Base/Stainless Steel Housing, Impeller: Thermoplastic PBT + 15 % GF, UL94-V0. Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, more PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable Resistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less

120 x 112 x 32mm (4.72 x 4.72 x 1.26 in). Airflow: 23 CFM to 43 CFM. Frame: Aluminum AD12 Base/Stainless Steel Housing, Impeller: Thermoplastic PBT + 15 % GF, UL94-V0. Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, more PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable Resistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number P1232L24BALB1b-28
Product Name P1232-28 Titan® Series DC Blower with Protective Inlet Guard
Product Form Packaged
Environment Clean
Air Flow Rate 23 SCFM (39.26 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

K5331-37 Titan® Series DC Blower - K5331Y12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 16 SCFM (27.79 m³/hr)
View Details
PTF-S SERIES - Inline Duct Fans - PTF-125S L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTI-AE SERIES - ECO-WATT Inline Duct Fans - PTI-200AE 220-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTEE-Z SERIES - Backward Curve Centrifugal Fans - PTEE-225Z 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details