Pelonis Technologies, Inc. K5331-37 Titan® Series DC Blower K5331H12BALB1b-37

Description
53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings. Available in 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable more Rsistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less
Request a Quote Datasheet
Description
53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings. Available in 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable more Rsistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
K5331-37 Titan® Series DC Blower - K5331H12BALB1b-37 - Pelonis Technologies, Inc.
Exton, PA, USA
K5331-37 Titan® Series DC Blower
K5331H12BALB1b-37
K5331-37 Titan® Series DC Blower K5331H12BALB1b-37
53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings. Available in 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable more Rsistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less

53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings. Available in 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant.
Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable more Rsistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number K5331H12BALB1b-37
Product Name K5331-37 Titan® Series DC Blower
Product Form Packaged
Environment Clean
Air Flow Rate 11 SCFM (18.53 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

P1970-38 Titan® Series DC Blower - P1970M48BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 106 SCFM (181 m³/hr)
View Details
K5331-37 Titan® Series DC Blower - K5331X12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
Mini Blower PTA9725-B - PTA9725H24B-B - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-200P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details