Pelonis Technologies, Inc. 160mm AC Centrifugal Fan (Backward Curve) FH160A

Description
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160mm AC Centrifugal Fan (Backward Curve) - FH160A - Pelonis Technologies, Inc.
Exton, PA, USA
160mm AC Centrifugal Fan (Backward Curve)
FH160A
160mm AC Centrifugal Fan (Backward Curve) FH160A
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: PA66/Galvanized Steel
  • Life: 40,000 hours
  • IP Rating: IP23
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH160A
Product Name 160mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 8.7 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTGA SERIES - Axial Exhaust Fans - PTGA-150C 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
133mm AC Centrifugal Fan (Forward Curve/Dual Inlet) - FS133C0000-068-035-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
PTI-IS SERIES - Metal Inline Booster Fans - PTI-200IS 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Reverse Flow fan PTA14038-A - PTA14038H12B-A - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details