Pelonis Technologies, Inc. 180mm AC Centrifugal Fan (Forward Curve/Single Inlet) FD180H

Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote
Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD180H is a 180mm AC centrifugal fan designed for various applications including HVAC, cabinet cooling, medical equipment, military applications, air filtration, and commercial and industrial cooling. It features a galvanized steel impeller and operates with a maximum airflow of 295 m¬=/h (approximately 174 CFM) at a speed of 1400 RPM. The fan is rated for a voltage of 115V and operates at a frequency of 60Hz, drawing a current of 2.6A. With a lifespan of 40,000 hours, the FD180H is equipped with maintenance-free ball bearings and is designed for vibration-free operation. It has an IP44 rating, indicating protection against dust and water splashes, and can function within an operating temperature range of -25°C to +40°C. The fan's compact and rugged construction makes it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The FD180H is a 180mm AC centrifugal fan designed for various applications including HVAC, cabinet cooling, medical equipment, military applications, air filtration, and commercial and industrial cooling. It features a galvanized steel impeller and operates with a maximum airflow of 295 m¬=/h (approximately 174 CFM) at a speed of 1400 RPM. The fan is rated for a voltage of 115V and operates at a frequency of 60Hz, drawing a current of 2.6A. With a lifespan of 40,000 hours, the FD180H is equipped with maintenance-free ball bearings and is designed for vibration-free operation. It has an IP44 rating, indicating protection against dust and water splashes, and can function within an operating temperature range of -25°C to +40°C. The fan's compact and rugged construction makes it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD180H - Pelonis Technologies, Inc.
Exton, PA, USA
180mm AC Centrifugal Fan (Forward Curve/Single Inlet)
FD180H
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) FD180H
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Galvanized Steel
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FD180H
Product Name 180mm AC Centrifugal Fan (Forward Curve/Single Inlet)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.1 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTF-125PMZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-315P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150CE 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
160mm AC Centrifugal Fan (Single Inlet) - FD160A0000-068-035-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details