Pelonis Technologies, Inc. 180mm AC Centrifugal Fan (Forward Curve/Single Inlet) FD180D0000-074-035-4

Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD180D0000-074-035-4 - Pelonis Technologies, Inc.
Exton, PA, USA
180mm AC Centrifugal Fan (Forward Curve/Single Inlet)
FD180D0000-074-035-4
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) FD180D0000-074-035-4
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Galvanized Steel
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FD180D0000-074-035-4
Product Name 180mm AC Centrifugal Fan (Forward Curve/Single Inlet)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.1 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTGF SERIES - Inline Duct Fans - PTGF-200\100P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
P1970-38 Titan® Series DC Blower - P1970M24BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 106 SCFM (181 m³/hr)
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTF-125PMZI M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTDD-100/125PMZI M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details