Pelonis Technologies, Inc.
150mm AC Centrifugal Fan (Single Inlet)
FD150C
Description
Impeller: PA66
Life: 40,000 hours
IP Rating: IP44
Operating Temp: -25C~+40C
Bearings: Ball
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: PA66
Life: 40,000 hours
IP Rating: IP44
Operating Temp: -25C~+40C
Bearings: Ball
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
150mm AC Centrifugal Fan (Single Inlet)
FD150C
Impeller: PA66
Life: 40,000 hours
IP Rating: IP44
Operating Temp: -25C~+40C
Bearings: Ball
RoHS Compliant
- Impeller: PA66
- Life: 40,000 hours
- IP Rating: IP44
- Operating Temp: -25C~+40C
- Bearings: Ball
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
FD150C |
|
Product Name
|
150mm AC Centrifugal Fan (Single Inlet) |
|
Applications / Use
|
HVAC; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean
|
|
Fan / Blower Diameter
|
5.9 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Product Form
Packaged
Environment
Clean
Drive Type
Direct
View Details