Pelonis Technologies, Inc. Servobox Series Model FA180 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox FA180-35N

Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model FA180 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA180-35N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model FA180 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
FA180-35N
Servobox Series Model FA180 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox FA180-35N
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.

Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number FA180-35N
Product Name Servobox Series Model FA180 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 8584 In-lbs (9898 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB180 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FE120 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Servobox Series Model FA100 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Servobox Series Model FB120 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details