Pelonis Technologies, Inc. Flat Motion Series 3740 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor EC60-24

Description
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B
Request a Quote
Description
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Motion Series 3740 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-24 - Pelonis Technologies, Inc.
Exton, PA, USA
Flat Motion Series 3740 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor
EC60-24
Flat Motion Series 3740 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor EC60-24
Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450 g-load) Shaft Axial Play : 0.15 Max (450 g-load) Operating Temperature : -20ºC~+50ºC Insulation Class : Class B

Winding Type : Star
Hall Effect Angle : 120 Degree Electrical Angle
Resistance Accuracy : ±10% at 20ºC
Inductance Accuracy : ±20% at 1kHz
Ambient Temperature : -20ºC~+50ºC
Insulation Resistance : 100MO Min, 500VDC
Dielectric Strength : 500VAC for one minute
Shaft Radial Play : 0.02 Max (450 g-load)
Shaft Axial Play : 0.15 Max (450 g-load)
Operating Temperature : -20ºC~+50ºC
Insulation Class : Class B

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number EC60-24
Product Name Flat Motion Series 3740 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Commutation Brushless
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Flat Motion Series 9 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-9 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.3000 amps
Shaft Speed 3720 rpm
View Details
24000 Revolutions Per Minute (rpm) Speed (No Load) Coreless Direct Current (DC) Micro Motor - PT1015-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details
3600 and 4900 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-370C-13350 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 3.0 to 12.0 VDC
View Details