Telpar Telpar MTP-1532

Description
3 inch (80mm) or 3.23 inch (82mm) paper width USB, Parallel (IEEE-1284 Centronics), RS-232 Serial Autofeed, Cutter EPSON Windows Driver available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
Datasheet
Description
3 inch (80mm) or 3.23 inch (82mm) paper width USB, Parallel (IEEE-1284 Centronics), RS-232 Serial Autofeed, Cutter EPSON Windows Driver available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telpar - MTP-1532 - Telpar
Dover, NH, USA
Telpar
MTP-1532
Telpar MTP-1532
3 inch (80mm) or 3.23 inch (82mm) paper width USB, Parallel (IEEE-1284 Centronics), RS-232 Serial Autofeed, Cutter EPSON Windows Driver available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
  • 3 inch (80mm) or 3.23 inch (82mm) paper width
  • USB, Parallel (IEEE-1284 Centronics), RS-232 Serial
  • Autofeed, Cutter
  • EPSON Windows Driver available
  • 24VDC or a 98 to 240VAC @ 47 to 63 Hz
Supplier's Site Datasheet

Technical Specifications

  Telpar
Product Category Kiosk and POS Printers
Product Number MTP-1532
Product Name Telpar
Technology Direct Thermal
Mounting Options Modular
Features Cutter
Printing Width 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Telpar - MTP620 - Telpar
Specs
Technology Direct Thermal
Mounting Options Modular
Features Cutter
View Details
4
Specs
Technology Direct Thermal
Mounting Options Portable / Handheld
Media Width 102 mm (4 inch)
View Details
Citizen Systems America Corporation
Specs
Technology Thermal Transfer; Dot Matrix; Serial Dot Matrix
Mounting Options Panel Mount
Media Width 58 mm (2.28 inch)
View Details