Telpar Telpar MTP620

Description
2 inch (60 mm) paper width Parallel (Centronics), RS-232 Serial Autocutter, compact footprint Compatible with ESC/POS feature set Inverted print mode, big image mode, reverse video mode MS Windows 2000 Drivers available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
Datasheet
Description
2 inch (60 mm) paper width Parallel (Centronics), RS-232 Serial Autocutter, compact footprint Compatible with ESC/POS feature set Inverted print mode, big image mode, reverse video mode MS Windows 2000 Drivers available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telpar - MTP620 - Telpar
Dover, NH, USA
Telpar
MTP620
Telpar MTP620
2 inch (60 mm) paper width Parallel (Centronics), RS-232 Serial Autocutter, compact footprint Compatible with ESC/POS feature set Inverted print mode, big image mode, reverse video mode MS Windows 2000 Drivers available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
  • 2 inch (60 mm) paper width
  • Parallel (Centronics), RS-232 Serial
  • Autocutter, compact footprint
  • Compatible with ESC/POS feature set
  • Inverted print mode, big image mode, reverse video mode
  • MS Windows 2000 Drivers available
  • 24VDC or a 98 to 240VAC @ 47 to 63 Hz
Supplier's Site Datasheet

Technical Specifications

  Telpar
Product Category Kiosk and POS Printers
Product Number MTP620
Product Name Telpar
Technology Direct Thermal
Mounting Options Modular
Features Cutter
Printing Width 56 mm (2.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Telpar - MTP-1530 - Telpar
Specs
Technology Direct Thermal
Mounting Options Modular
Features Cutter
View Details
3
Specs
Technology Direct Thermal
Mounting Options Stand-alone
Media Width 76.2 mm (3 inch)
View Details
Citizen Systems America Corporation
Specs
Technology Thermal Transfer; Line Printer
Mounting Options Panel Mount
Media Width 58 mm (2.28 inch)
View Details