Telpar Epson M-T530A/540A

Description
Epson’s M-T500 Series is the first thermal printer mechanism designed for high-speed graphics printing in the Windows® environment. If you’re searching for a high-speed thermal printer that does it all, then look no further. Epson’s M-T500 Series offers the performance, reliability and easy integration you need to get into production quickly and keep your customers satisfied for years to come. Fastest printer in its class, up to150mm/sec. under full graphic load Epson BA-T500 controller board with both serial & parallel interfaces Paper width choices of 58, 60, 80, and 82.5mm High-speed drivers for Windows 95/98 and NT 4.0 Curl or straight paper path for thick roll or card paper Long-life auto-cutter with choice of full or partial cut Resident bar codes and downloadable graphics for label and ticket printing Paper-end, print-head temperature, platen-open, black-mark sensor One-hand paper loading and jam-resistant mechanism
Description
Epson’s M-T500 Series is the first thermal printer mechanism designed for high-speed graphics printing in the Windows® environment. If you’re searching for a high-speed thermal printer that does it all, then look no further. Epson’s M-T500 Series offers the performance, reliability and easy integration you need to get into production quickly and keep your customers satisfied for years to come. Fastest printer in its class, up to150mm/sec. under full graphic load Epson BA-T500 controller board with both serial & parallel interfaces Paper width choices of 58, 60, 80, and 82.5mm High-speed drivers for Windows 95/98 and NT 4.0 Curl or straight paper path for thick roll or card paper Long-life auto-cutter with choice of full or partial cut Resident bar codes and downloadable graphics for label and ticket printing Paper-end, print-head temperature, platen-open, black-mark sensor One-hand paper loading and jam-resistant mechanism

Suppliers

Company
Product
Description
Supplier Links
Epson - M-T530A/540A - Telpar
Dover, NH, USA
Epson’s M-T500 Series is the first thermal printer mechanism designed for high-speed graphics printing in the Windows® environment. If you’re searching for a high-speed thermal printer that does it all, then look no further. Epson’s M-T500 Series offers the performance, reliability and easy integration you need to get into production quickly and keep your customers satisfied for years to come. Fastest printer in its class, up to150mm/sec. under full graphic load Epson BA-T500 controller board with both serial & parallel interfaces Paper width choices of 58, 60, 80, and 82.5mm High-speed drivers for Windows 95/98 and NT 4.0 Curl or straight paper path for thick roll or card paper Long-life auto-cutter with choice of full or partial cut Resident bar codes and downloadable graphics for label and ticket printing Paper-end, print-head temperature, platen-open, black-mark sensor One-hand paper loading and jam-resistant mechanism

Epson’s M-T500 Series is the first thermal printer mechanism designed for high-speed graphics printing in the Windows® environment.

If you’re searching for a high-speed thermal printer that does it all, then look no further. Epson’s M-T500 Series offers the performance, reliability and easy integration you need to get into production quickly and keep your customers satisfied for years to come.

  • Fastest printer in its class, up to150mm/sec. under full graphic load
  • Epson BA-T500 controller board with both serial & parallel interfaces
  • Paper width choices of 58, 60, 80, and 82.5mm
  • High-speed drivers for Windows 95/98 and NT 4.0
  • Curl or straight paper path for thick roll or card paper
  • Long-life auto-cutter with choice of full or partial cut
  • Resident bar codes and downloadable graphics for label and ticket printing
  • Paper-end, print-head temperature, platen-open, black-mark sensor
  • One-hand paper loading and jam-resistant mechanism
Supplier's Site

Technical Specifications

  Telpar
Product Category Kiosk and POS Printers
Product Number M-T530A/540A
Product Name Epson
Technology Direct Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Citizen Systems America Corporation
Specs
Technology Thermal Transfer; Line Printer
Mounting Options Panel Mount
Media Width 58 mm (2.28 inch)
View Details
2
Specs
Technology Dot Matrix
Mounting Options Portable / Handheld
Media Width 57.15 mm (2.25 inch)
View Details