Patton Electronics Co. CompactPCI 9U System Model 6686

Description
Know no boundaries. Patton's ForeFront™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!
Description
Know no boundaries. Patton's ForeFront™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Suppliers

Company
Product
Description
Supplier Links
CompactPCI 9U System - Model 6686 - Patton Electronics Co.
Gaithersburg, MD, USA
CompactPCI 9U System
Model 6686
CompactPCI 9U System Model 6686
Know no boundaries. Patton's ForeFront™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Know no boundaries. Patton's ForeFront™ Model 6686 delivers a carrier-class access platform with next-generation network delivery of narrowband, broadband, and multimedia services. Using industry-standard CompactPCI open-systems architecture, the Model 6686 allows deployment of Patton's TDM, packet, dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Industrial Chassis and Card Cages
Product Number Model 6686
Product Name CompactPCI 9U System
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Form Factor 3U x 160mm (A-Size); 6U x 160mm (B-Size)
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
4U Enclosure - RM4U17A - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Single Board Computer
View Details