Patton Electronics Co. T1/FT1 CSU/DSU Interface Model 2720

Description
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2720 supports nx56/nx64 kbps T1 framing and converts to V.35, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2720 supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. A full range of system and diagnostic features make setup simple and easy. The model 2720/I (10 Base-T Ethernet Bridge) is particulary suited for LAN-to-LAN connection without the need for routers! MAC forwarding and PPP/BCP built-in bridging provides seamless connection over the T1 link. The PPP/BCP features also enable customers to extend a router's serial interface and connect to a remote Ethernet LAN over the T1 network. The 2710RC is the rack card companion to the 2720. Offering all features found in the 2720, the 2710RC fits in a 19, 2u high rack housing up to 16 rack cards. See the 2710RC web page for more information.
Description
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2720 supports nx56/nx64 kbps T1 framing and converts to V.35, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2720 supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. A full range of system and diagnostic features make setup simple and easy. The model 2720/I (10 Base-T Ethernet Bridge) is particulary suited for LAN-to-LAN connection without the need for routers! MAC forwarding and PPP/BCP built-in bridging provides seamless connection over the T1 link. The PPP/BCP features also enable customers to extend a router's serial interface and connect to a remote Ethernet LAN over the T1 network. The 2710RC is the rack card companion to the 2720. Offering all features found in the 2720, the 2710RC fits in a 19, 2u high rack housing up to 16 rack cards. See the 2710RC web page for more information.

Suppliers

Company
Product
Description
Supplier Links
T1/FT1 CSU/DSU Interface - Model 2720 - Patton Electronics Co.
Gaithersburg, MD, USA
T1/FT1 CSU/DSU Interface
Model 2720
T1/FT1 CSU/DSU Interface Model 2720
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2720 supports nx56/nx64 kbps T1 framing and converts to V.35, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2720 supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. A full range of system and diagnostic features make setup simple and easy. The model 2720/I (10 Base-T Ethernet Bridge) is particulary suited for LAN-to-LAN connection without the need for routers! MAC forwarding and PPP/BCP built-in bridging provides seamless connection over the T1 link. The PPP/BCP features also enable customers to extend a router's serial interface and connect to a remote Ethernet LAN over the T1 network. The 2710RC is the rack card companion to the 2720. Offering all features found in the 2720, the 2710RC fits in a 19, 2u high rack housing up to 16 rack cards. See the 2710RC web page for more information.

The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When terminating a T1- dedicated digital circuit, the NetLink 2720 supports nx56/nx64 kbps T1 framing and converts to V.35, RS-530, or 10Base-T Ethernet interfaces. The Netlink 2720 supports D4/ESF framing options and AMI/B8ZS/B7ZS line coding. Data rates, framing, and coding options are programmed by DIP switches or from a VT-100 terminal with menu-driven software. A full range of system and diagnostic features make setup simple and easy. The model 2720/I (10 Base-T Ethernet Bridge) is particulary suited for LAN-to-LAN connection without the need for routers! MAC forwarding and PPP/BCP built-in bridging provides seamless connection over the T1 link. The PPP/BCP features also enable customers to extend a router's serial interface and connect to a remote Ethernet LAN over the T1 network. The 2710RC is the rack card companion to the 2720. Offering all features found in the 2720, the 2710RC fits in a 19, 2u high rack housing up to 16 rack cards. See the 2710RC web page for more information.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Channel Service Units (CSU) and Data Service Units (DSU)
Product Number Model 2720
Product Name T1/FT1 CSU/DSU Interface
Device Type CSU/DSU
Network Type Frame Relay; T1 / Fractional T1
Form Factor Module
Line Rate 64 Mbps
Framing SF/ESF
Unlock Full Specs
to access all available technical data

Similar Products

T1/FT1 to V.35 Interface Converter - Model 2711 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type Frame Relay; T1 / Fractional T1
Form Factor Module
View Details
MicroLink ™ CSU/DSU - Model 2400 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details
MicroLink ™ 56/64-kbps CSU/DSU - Model 2450 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details