Collection Name: Construkt Series
Construction: Multi-Level Pattern Loop
Density: 5058
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.121
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.5
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 17 oz.
Weight Density: 85,986
Secondary Backing: EcoWorx® Tile
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6475 |
| Product Name | Studio Modular Carpet |
| Type | Carpet |