Collection Name: pdQ Basic
Construction: Pattern Loop
Density: 5959
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.145
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 19/32"W X 1 19/32"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 6/32"
Tufted Yarn Weight: 24 oz.
Weight Density: 143,016
Secondary Backing: ClassicBac®
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6434 |
| Product Name | Trade Up ClassicBac® Carpet |
| Type | Carpet |