Collection Name: pdQ2
Construction: Pattern Loop
Density: 7800
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.120
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Greater than 450
Pattern Repeat: 5/8"W X 1 1/2"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 8.0
Tufted Pile Height: 7/32"
Tufted Yarn Weight: 26 oz.
Weight Density: 202,800
Secondary Backing: ClassicBac®
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6408 |
| Product Name | Break Loose ClassicBac® Carpet |
| Type | Carpet |