Collection Name: Apropos
Construction: Multi-Level Pattern Loop
Density: 7680
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.150
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 9"W X 5 1/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 13.0
Tufted Pile Height: 2/32" low - 8/32" high
Tufted Yarn Weight: 32 oz.
Weight Density: 245,760
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6376 |
| Product Name | Platform Ultraloc®Pattern Carpet |
| Type | Carpet |