Collection Name: GroupThink
Construction: Level Loop
Density: 6968
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .124
Gauge: 5/64
Green Label Plus Certification Number: certified glp9968
NBS Smoke: <450 (ASTM E-662)
Pattern Repeat: none
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 24 oz.
Weight Density: 167,232
Secondary Backing: EcoWorx® Tile
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0296 |
| Product Name | Hue Modular Carpet |
| Type | Carpet |