Patcraft Commercial Carpet Experience Modular Carpet I0291

Description
Collection Name: Infinite Wisdom Construction: Multi-level Pattern Loop Density: 6442 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .095 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: <450 (ASTM E-662) Pattern Repeat: none Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.5 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn Weight: 17 oz. Weight Density: 109,514 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Infinite Wisdom Construction: Multi-level Pattern Loop Density: 6442 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .095 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: <450 (ASTM E-662) Pattern Repeat: none Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.5 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn Weight: 17 oz. Weight Density: 109,514 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Experience Modular Carpet - I0291 - Patcraft Commercial Carpet
Dalton, GA, USA
Experience Modular Carpet
I0291
Experience Modular Carpet I0291
Collection Name: Infinite Wisdom Construction: Multi-level Pattern Loop Density: 6442 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .095 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: <450 (ASTM E-662) Pattern Repeat: none Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.5 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn Weight: 17 oz. Weight Density: 109,514 Secondary Backing: EcoWorx® Tile

Collection Name: Infinite Wisdom
Construction: Multi-level Pattern Loop
Density: 6442
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .095
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: <450 (ASTM E-662)
Pattern Repeat: none
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.5
Tufted Pile Height: 3/32" low - 5/32" high
Tufted Yarn Weight: 17 oz.
Weight Density: 109,514
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0291
Product Name Experience Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 72 inch (1829 mm)
View Details
Safety Edge Dek-Plate®, Width 36
Specs
Color/Finish Black with Yellow longitudinal safety borders
Width 36 to ? inch (914 to ? mm)
Thickness 0.1562 inch (3.97 mm)
View Details